CLUB3D logo

CLUB3D Radeon HD 7750 AMD 1 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63995
Info modified on:
02 Sept 2024, 20:26:06
Short summary description CLUB3D Radeon HD 7750 AMD 1 GB GDDR5:

CLUB3D Radeon HD 7750, 1 GB, GDDR5, 128 bit, 4500 MHz, 4096 x 2160 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon HD 7750 AMD 1 GB GDDR5:

CLUB3D Radeon HD 7750. Graphics processor family: AMD, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.