CLUB3D logo

CLUB3D CGAX-68724F graphics card AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130080
Info modified on:
02 Sept 2024, 20:26:19
Short summary description CLUB3D CGAX-68724F graphics card AMD 1 GB GDDR5:

CLUB3D CGAX-68724F, 1 GB, GDDR5, 256 bit, 4200 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-68724F graphics card AMD 1 GB GDDR5:

CLUB3D CGAX-68724F. Graphics processor family: AMD, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.