CLUB3D CGAX-68524O, 1 GB, GDDR5, 256 bit, 4400 MHz, 2560 x 1600 pixels, PCI Express 2.1
CLUB3D CGAX-68524O. Graphics processor family: AMD, Processor frequency: 820 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active