location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGAX-68524
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-68524
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:26:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
  • - 127 W 1x 6-pin
Long product name CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5 :
The long product name of CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 6850 CoolStream Edition, 1024MB, GDDR5, 4000MHz, 256Bit, PCI-E 2.1, DL-DVI, HDMI, DisplayPort, Active Fansink
More>>>
CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5:
The official description of CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play the latest DirectX® 11 capable games in true “Eye-Definition” with the Club 3D Radeon™ HD 6870 graphics series. AMD’s second-generation DirectX® 11 capable architecture enables ultra-realistic effects and lighting fast frame rates for the ultimate HD gaming experience. Feel truly in the game with AMD Eyefinity™ technology, an immersive experience that expands your game across multiple displays. Welcome to surround sight. Get more from your system than just great gaming with AMD EyeSpeed™ visual acceleration technology. Experience enhanced application performance and incredible video quality online or with your favorite Blu-ray™ movie.

"Eye-Definition” graphics
Full DirectX® 11 support

DirectX® 11 is the very latest in high-speed, high-fidelity gaming and computing. Featuring technologies like Compute Shaders, Direct2D, Multithreaded Rendering and Tessellation, DirectX® 11 can enable not just more visually stunning games, but significant performance improvements in some of your favorite websites and everyday applications.

,b>AMD Eyefinity™ multi-display technology

Supporting multiple independent display outputs simultaneously, AMD Eyefinity™ technology delivers innovative graphics display capabilities enabling massive desktop workspaces and ultra-immersive visual environments for the ultimate panoramic computing experience.

AMD EyeSpeed™ visual acceleration

The new Club 3D Radeon™ HD 6000 series graphics cards with AMD EyeSpeed™ technology let you run multiple applications at the same time with remarkable speed and reliability. AMD EyeSpeed™ technology can help reduce slowdowns and stuttering in intensive, media-rich applications. Powered by a set of innovative hardware and software technologies working in concert behind the scenes, AMD EyeSpeed™ technology gives you enhanced speed and performance beyond traditional graphics and video processing. You can multitask more efficiently, and more confidently.

AMD HD3D™ technology

Get up close and personal with your favorite actor while experiencing Blu-ray™ 3D as it was intended with AMD HD3D™ technology. Armed and ready to enable new levels of true-to-life Stereo 3D game play, Club 3D Radeon™ graphics solutions offer the latest features and incredible performance.

Dual AMD CrossFireX™ multi-GPU technology

AMD CrossFireX™ technology allows you to expand your system’s graphics capabilities. It allows you the ability to scale your system’s graphics horsepower as you need it, supporting up to four Club 3D Radeon™ HD graphics cards, making this the most scalable gaming platform ever.

CoolStream

Club 3D CoolStream features high performance heatpipes that keeps the components cool and outperforms standard cooling solutions. Paired with a unique fan blade design it increases airflow while reducing noise. The result is a dramatic increase of performance for your gaming and multimedia experience.

Unified Video Decoder 3

Watch stunning high definition entertainment from your PC, whether Blu-ray™/HD DVD discs or other HD sources. Be thrilled by immersive high definition big-screen PC gaming, and view ultra high quality photo images and Internet videos and discover your ultimate PC entertainment experience.Dedicated video playback accelerator for MPEG-4 AVC/H.264, VC-1, MPEG-2 (SD &HD), MPEG-4 part 2 (DivX, Xvid) and Adobe Flash.

PCI Express® 2.1

PCI Express® 2.1 offers maximum transfer rate to meet the enormous need for bandwidth of games and latest 3D applications, while maintaining compatibility with existing PCI Express® to provide the highest level of support.

Integrated HD audio controller

Output protected high bit rate 7.1 channel surround sound over HDMI with no additional cables required
Supports AC-3, AAC, Dolby TrueHD and DTS Master Audio formats.

AMD APP™ Technology

AMD APP™ technology is a set of advanced hardware and software technologies that enable AMD graphics processing cores (GPU), working in concert with the system’s x86 cores (CPU), to accelerate many applications beyond just graphics. This enables better balanced platforms capable of running demanding computing tasks faster than ever, and sets software developers on the path to optimize for AMD Accelerated Processing Units (APUs).

AMD PowerPlay™ Technology

AMD PowerPlay™ Technology is designed to enable power saving profiles that help reduce power consumption when the GPU is idle or in minimal use in comparison to previous AMD products. This dynamic power management enables the GPU to automatically adjust power between low, medium and high states for a tremendous power efficiency advantage. For example, when receiving and composing emails little demand is on the GPU and it runs in a low state, whereas when gaming, there is high demand on the graphics engine and the GPU runs in a high state.
Since the GPU consumes less power it also produces less heat ultimately contributing to reduced system temperatures and fan noise delivering consistent performance levels for a seamless user experience.

Short summary description CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5:
This short summary of the CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGAX-68524, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5:
This is an auto-generated long summary of CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5 based on the first three specs of the first five spec groups.

CLUB3D CGAX-68524. Graphics processor family: AMD, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Processor frequency *
775 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
960
Maximum displays per videocard
3
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Memory bandwidth (max)
128 GB/s
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.4a
Dual VGA
Yes
TV-out
No
Video in
No
TV-in port
No
DVI-D ports quantity *
1
DVI-I ports quantity *
1
DisplayPorts quantity *
1
DVI ports quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
No
Performance
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Certification
CE, RoHS, FCC
Power
Minimum system power supply *
500 W
Power consumption (typical) *
127 W
Supplementary power connectors
1x 6-pin
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum system requirements
Installation software requires CD-ROM drive, a keyboard, a mouse, and a display, and power supply with one 6-pin PCI Express power connector. Eyefinity 3 requires: a direct DisplayPort connection or 1 active DisplayPort adapter cable and 2 passive cables
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Weight & dimensions
Length
227 mm
Depth
38 mm
Height
118 mm
Packaging data
Package width
309 mm
Package depth
209 mm
Package height
72 mm
Packaging content
Bundled software
Dirt3 game
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
- Microsoft Windows XP 32/64-Bit - Microsoft Windows Vista 32/64-Bit - Microsoft Windows 7 32/64-Bit
Number of processors installed
1