CLUB3D logo

CLUB3D Radeon HD 5450 Noiseless Edition AMD Radeon HD5450 1 GB GDDR3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84941
Info modified on:
02 Sept 2024, 20:26:06
Short summary description CLUB3D Radeon HD 5450 Noiseless Edition AMD Radeon HD5450 1 GB GDDR3:

CLUB3D Radeon HD 5450 Noiseless Edition, Radeon HD5450, 1 GB, GDDR3, 64 bit, 4096 x 3112 pixels, PCI Express x16

Long summary description CLUB3D Radeon HD 5450 Noiseless Edition AMD Radeon HD5450 1 GB GDDR3:

CLUB3D Radeon HD 5450 Noiseless Edition. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.