CLUB3D logo

CLUB3D CGAX-54524LI graphics card AMD Radeon HD5450 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129974
Info modified on:
02 Sept 2024, 20:26:02
Short summary description CLUB3D CGAX-54524LI graphics card AMD Radeon HD5450 1 GB GDDR3:

CLUB3D CGAX-54524LI, Radeon HD5450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-54524LI graphics card AMD Radeon HD5450 1 GB GDDR3:

CLUB3D CGAX-54524LI. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.