CLUB3D logo

CLUB3D HD 4870, 512MB, GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55995
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD 4870, 512MB, GDDR5:

CLUB3D HD 4870, 512MB, GDDR5, GDDR5, 256 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D HD 4870, 512MB, GDDR5:

CLUB3D HD 4870, 512MB, GDDR5. Processor frequency: 770 MHz. Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.