CLUB3D logo

CLUB3D Club 3D 9250 128Mb AGP GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118835
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Club 3D 9250 128Mb AGP GDDR:

CLUB3D Club 3D 9250 128Mb AGP, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D Club 3D 9250 128Mb AGP GDDR:

CLUB3D Club 3D 9250 128Mb AGP. Processor frequency: 240 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.