- - GDDR2
- - 2560 x 1600 pixels 64 bit 800 MHz PCI
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 1
- - DirectX version: 10.1 OpenGL version: 3.2
Radeon HD4350 PCI Edition, 512 MB DDR2 64 Bit, DirectX 10.1
With all the latest features, the Club 3D HD4350 graphics card delivers the best performance you can get for a PCI bus interface. Equipped with HDMI, DVI and VGA out for a wide range of connectivity options. Enjoy a noiseless experience at home, work and play due to the passive cooling system. Club 3D HD4350 is suitable for low profile form factor PC systems and a good choice when you are looking for a feature-rich upgrade to replace integrated onboard graphics.
- DirectX® 10.1;
- Enhanced anti-aliasing (AA) & high performance anisotropic filtering;
- Upscale Beyond 1080p;
- ATI Avivo™ HD video and display technology;
- Unified Video Decoder 2 (UVD) for Blu-ray™ and HD Video;
- Enhanced DVD Upscaling;
- Dynamic Contrast;
- ATI Stream™ technology;
- HDMI Display Output;
- HDCP-Capable.
CLUB3D CGA-4352PLI, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI
CLUB3D CGA-4352PLI. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2. Interface type: PCI. Cooling type: Passive