CLUB3D logo

CLUB3D VGA Radeon HD3850 512MB DDR3 AGP GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63888
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D VGA Radeon HD3850 512MB DDR3 AGP GDDR3:

CLUB3D VGA Radeon HD3850 512MB DDR3 AGP, GDDR3, 256 bit, 1400 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description CLUB3D VGA Radeon HD3850 512MB DDR3 AGP GDDR3:

CLUB3D VGA Radeon HD3850 512MB DDR3 AGP. Processor frequency: 668 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: AGP 8x. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.