CLUB3D logo

CLUB3D VGA Radeon HD3650 512MB DDR2 AGP GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77614
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D VGA Radeon HD3650 512MB DDR2 AGP GDDR2:

CLUB3D VGA Radeon HD3650 512MB DDR2 AGP, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description CLUB3D VGA Radeon HD3650 512MB DDR2 AGP GDDR2:

CLUB3D VGA Radeon HD3650 512MB DDR2 AGP. Processor frequency: 725 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: AGP 8x. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.