CLUB3D logo

CLUB3D CGA-3452 graphics card AMD Radeon HD3450 0.5 GB GDDR2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143214
Info modified on:
02 Sept 2024, 20:26:05
Short summary description CLUB3D CGA-3452 graphics card AMD Radeon HD3450 0.5 GB GDDR2:

CLUB3D CGA-3452, Radeon HD3450, 0.5 GB, GDDR2, 64 bit, 2560 x 1600 pixels, AGP 8x

Long summary description CLUB3D CGA-3452 graphics card AMD Radeon HD3450 0.5 GB GDDR2:

CLUB3D CGA-3452. Graphics processor family: AMD, Graphics processor: Radeon HD3450, Processor frequency: 600 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 666 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.3, Dual Link DVI. Interface type: AGP 8x. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.