Cloer logo

Cloer Waffle Iron 1621 5 waffle(s) 930 W Black, Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45220
Info modified on:
31 Oct 2024, 16:16:40
Warranty:
2 years
Long product name Cloer Waffle Iron 1621 5 waffle(s) 930 W Black, Grey, White:

Waffle Iron 1621 930W

Short summary description Cloer Waffle Iron 1621 5 waffle(s) 930 W Black, Grey, White:

Cloer Waffle Iron 1621, 5 waffle(s), Heart (shape), Black, Grey, White, 0.89 m, 930 W, 230 V

Long summary description Cloer Waffle Iron 1621 5 waffle(s) 930 W Black, Grey, White:

Cloer Waffle Iron 1621. Number of waffles: 5 waffle(s), Waffle form: Heart (shape), Product colour: Black, Grey, White. Power: 930 W, AC input voltage: 230 V

Specs
Distributors
To access this product information you need to login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.