Clementoni logo

Clementoni ClemPhone 12.7 cm (5") Android 6.0 16 GB 2100 mAh Blue, White

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32298
Info modified on:
07 Aug 2020, 20:13:00
Short summary description Clementoni ClemPhone 12.7 cm (5") Android 6.0 16 GB 2100 mAh Blue, White:

Clementoni ClemPhone, 12.7 cm (5"), 1280 x 720 pixels, 16 GB, 5 MP, Android 6.0, Blue, White

Long summary description Clementoni ClemPhone 12.7 cm (5") Android 6.0 16 GB 2100 mAh Blue, White:

Clementoni ClemPhone. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 2100 mAh. Product colour: Blue, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.