Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=)
Bullet Points Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - COMPATIBILITY: Designed for use with Cisco Unified Computing System (Cisco UCS)/HX B200 and B480 M5 Blade Servers and Cisco/HX UCS C220, C240 and C480 M5 Rack Servers
- - STORAGE: 16 GB DDR4 RAM with 1 rank per Dual In-Line Memory Module (DIMM)
- - HIGH-PERFORMING EFFICIENCY: Brings high performance while improving energy economy for enterprise servers
- - SPEED: Compatible with motherboards having 288-pin DIMM slots and a DDR4-enabled chipset, and offers a memory speed of 2666 MHz for quick transfer of data
- - PEACE OF MIND: Enhanced Limited Lifetime Hardware Warranty
Warranty:
Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=)
:
The long product name of Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=)
More>>>
Short summary description Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=):
This short summary of the Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=) data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=), 16 GB, DDR4, 2666 MHz, 288-pin DIMM
Long summary description Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=):
This is an auto-generated long summary of Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=) based on the first three specs of the first five spec groups.
Cisco 16-GB DDR4 Registered Dual In-Line Memory Module for Select Blade Servers and Rack Servers, 2666-MHz RDIMM, 1Rx4, Enhanced Limited Lifetime Hardware Warranty (UCS-MR-X16G1RS-H=). Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM