location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon Gold 6128 Processor (19.25M Cache, 3.40 GHz)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCS-CPU-6128C=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889728049696 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3 :
The long product name of Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xeon Gold 6128 Processor (19.25M Cache, 3.40 GHz)
More>>>
Short summary description Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3:
This short summary of the Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Xeon Gold 6128 Processor (19.25M Cache, 3.40 GHz), Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 3.40 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3:
This is an auto-generated long summary of Cisco Xeon Gold 6128 (19.25M Cache, 3.40 GHz) processor 19.3 MB L3 based on the first three specs of the first five spec groups.

Cisco Xeon Gold 6128 Processor (19.25M Cache, 3.40 GHz). Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, SSE4.2, Scalability: S4S. Processor package size: 76.0 x 56.5 mm. Maximum internal memory: 786432 MB

Country Distributor
Switzerland 1 distributor(s)
United States 1 distributor(s)