Cisco logo

Cisco 4 Port Serial Circuit Emulation over IP network module network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6767
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 4 Port Serial Circuit Emulation over IP network module network switch component:

4 Port Serial Circuit Emulation over IP network module

Short summary description Cisco 4 Port Serial Circuit Emulation over IP network module network switch component:

Cisco 4 Port Serial Circuit Emulation over IP network module, Wired, 4x ser - RS-530/RS-449/RS-232/V.35/X.21

Long summary description Cisco 4 Port Serial Circuit Emulation over IP network module network switch component:

Cisco 4 Port Serial Circuit Emulation over IP network module. Connectivity technology: Wired. I/O ports: 4x ser - RS-530/RS-449/RS-232/V.35/X.21

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.