Cisco logo

Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600 Managed Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11370
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600 Managed Power over Ethernet (PoE):

16-port 10/100 EtherSwitch Network Module w/ 1 Gigabit Ethernet (1000BASE-T) port

Short summary description Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600 Managed Power over Ethernet (PoE):

Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600, Managed, Power over Ethernet (PoE)

Long summary description Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600 Managed Power over Ethernet (PoE):

Cisco Module/1xGENet 16xF+ENet RJ45 f/ C2600-3600. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 16. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.