Cisco logo

Cisco Nexus 5596T Managed L2 10G Ethernet (100/1000/10000) 2U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59515
Info modified on:
11 Jan 2024, 22:56:41
Long product name Cisco Nexus 5596T Managed L2 10G Ethernet (100/1000/10000) 2U Black:

Chassis includes 32 10G BASE-T fixed ports and 16 1/10G SFP+ fixed ports, Back-to-Front Airflow, 2 1100W AC Power Supplies, Fan Trays, 3 Expansion Slots

Short summary description Cisco Nexus 5596T Managed L2 10G Ethernet (100/1000/10000) 2U Black:

Cisco Nexus 5596T, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting, 2U

Long summary description Cisco Nexus 5596T Managed L2 10G Ethernet (100/1000/10000) 2U Black:

Cisco Nexus 5596T. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 32. MAC address table: 32000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE 802.3ae, IEEE.... Rack mounting, Form factor: 2U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.