Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-C6ASMB-N20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C6ASMB-N20
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 723
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 07 Nov 2019 09:10:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a :
The short editorial description of Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a

Cat6a, 26AWG, UL, 20ft
More>>>
Short summary description Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a:
This short summary of the Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco GT-C6ASMB-N20, 6.096 m, Cat6a, RJ-45, RJ-45

Long summary description Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a:
This is an auto-generated long summary of Cisco GT-C6ASMB-N20 networking cable 6.096 m Cat6a based on the first three specs of the first five spec groups.

Cisco GT-C6ASMB-N20. Cable length: 6.096 m, Cable standard: Cat6a, Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold