Cisco logo

Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10109
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB gateway/controller:

PN-MARS 20 1RU Appliance, 500 EPS, 120GB

Short summary description Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB gateway/controller:

Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB, 1U, Rack mounting, 122880 MB, 120 GB, Ethernet, Fast Ethernet, Gigabit Ethernet, AC 120/230 V ( 50/60 Hz )

Long summary description Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB gateway/controller:

Cisco PN-MARS 20 1RU Appliance, 500 EPS, 120GB. Rack capacity: 1U, Mounting type: Rack mounting. Internal memory: 122880 MB, SSD capacity: 120 GB. Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet. Power requirements: AC 120/230 V ( 50/60 Hz ). Certification: UL

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.