Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Carry-in
- - 1 year(s)
- - Service time (hours x days): 24x7
- - Response time: 4 h
Long product name Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s)
:
SMARTnet for Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP Services
The long product name of Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SMARTnet for Cisco Catalyst 3650 48 Port Data 4x1G Uplink IP Services
More>>>
Short summary description Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s):
This short summary of the Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco CON-SNTP-WS5048SE, 1 year(s), Carry-in, 24x7
Long summary description Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s):
This is an auto-generated long summary of Cisco CON-SNTP-WS5048SE warranty/support extension 1 year(s) based on the first three specs of the first five spec groups.
Cisco CON-SNTP-WS5048SE. Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 4 h, Type: Carry-in