Cisco logo

Cisco Meraki AC-MR-1-AU power adapter/inverter Indoor Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17244
Info modified on:
07 Mar 2019, 11:32:14
Warranty:
1 Year
Long product name Cisco Meraki AC-MR-1-AU power adapter/inverter Indoor Black:

AC Adapter (AU)

Short summary description Cisco Meraki AC-MR-1-AU power adapter/inverter Indoor Black:

Cisco Meraki AC-MR-1-AU, Access point, Indoor, 110-240 V, 50/60 Hz, 12 V, 1.5 A

Long summary description Cisco Meraki AC-MR-1-AU power adapter/inverter Indoor Black:

Cisco Meraki AC-MR-1-AU. Purpose: Access point, Power supply type: Indoor, Input voltage: 110-240 V. Product colour: Black. Width: 69 mm, Depth: 66 mm, Height: 30 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.