Long product name Cisco 8-10GBE= network switch module 10 Gigabit
:
CRS-1 Carrier Routing System 8-port 10 Gigabit Ethernet Interface Card
The long product name of Cisco 8-10GBE= network switch module 10 Gigabit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CRS-1 Carrier Routing System 8-port 10 Gigabit Ethernet Interface Card
More>>>
Short summary description Cisco 8-10GBE= network switch module 10 Gigabit:
This short summary of the Cisco 8-10GBE= network switch module 10 Gigabit data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 8-10GBE=, 10 Gigabit, 10000 Mbit/s, IEEE 802.3ae, SC, Cisco CRS-1, 150 W
Long summary description Cisco 8-10GBE= network switch module 10 Gigabit:
This is an auto-generated long summary of Cisco 8-10GBE= network switch module 10 Gigabit based on the first three specs of the first five spec groups.
Cisco 8-10GBE=. Ethernet interface type: 10 Gigabit, Ethernet LAN data rates: 10000 Mbit/s, Networking standards: IEEE 802.3ae. Fiber optic connector: SC. Compatibility: Cisco CRS-1. Power consumption (typical): 150 W. Weight: 3.8 kg