location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec LBX-01B-B-B Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBX-01B-B-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBX-01B-B-B-OP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec LBX-01B-B-B Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Server
  • - ATX
  • - Black
Long product name Chieftec LBX-01B-B-B Desktop Black :
The long product name of Chieftec LBX-01B-B-B Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBX-01B-B-B
More>>>
Chieftec LBX-01B-B-B Desktop Black:
The official description of Chieftec LBX-01B-B-B Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It offers an optimal thermal solution, thereby providing as many as 5 cooling fans in both sides of the chassis which ensures "cool and quiet running". They are additionally supported by a 12cm fan located in the rear of the chassis. Considering the chassis depth of 540mm, the longer Mediumtower accommodates not only mATX and ATX but EATX mainboards so that this chassis may be implemented into the server and/or workstation technology like the Bigtower.

Short summary description Chieftec LBX-01B-B-B Desktop Black:
This short summary of the Chieftec LBX-01B-B-B Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec LBX-01B-B-B, Desktop, Server, Black, ATX, 205 mm, 540 mm

Long summary description Chieftec LBX-01B-B-B Desktop Black:
This is an auto-generated long summary of Chieftec LBX-01B-B-B Desktop Black based on the first three specs of the first five spec groups.

Chieftec LBX-01B-B-B. Form factor: Desktop, Type: Server, Product colour: Black. Width: 205 mm, Depth: 540 mm, Height: 524 mm. Ventilation fan(s): 1 x 120mm, 5 x 92 mm, Internal drive bays: 6x 3.5", External drive bays: 4x 5.25", 2x 3.5"

Design
Form factor *
Desktop
Type *
Server
Product colour *
Black
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Width
205 mm
Depth
540 mm
Height
524 mm
Weight
16 kg
Other features
Ventilation fan(s)
1 x 120mm, 5 x 92 mm
Internal drive bays
6x 3.5"
External drive bays
4x 5.25", 2x 3.5"
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:38:22
Uk has collected 1 expert review for Chieftec LBX-01B-B-B Desktop Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%