Chieftec logo

Chieftec GL-04B-OP computer case Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47889
Info modified on:
14 Feb 2025, 17:40:16
Short summary description Chieftec GL-04B-OP computer case Midi Tower Black:

Chieftec GL-04B-OP, Midi Tower, PC, Black, ATX, micro ATX, Mini-ATX, Carbon steel, Tempered glass, Gaming

Long summary description Chieftec GL-04B-OP computer case Midi Tower Black:

Chieftec GL-04B-OP. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 202.5 mm, Depth: 436 mm, Height: 490 mm. Cables included: SATA, Package weight: 8 kg

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.