location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec LCX-01B-B-SL Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCX-01B-B-SL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0328
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec LCX-01B-B-SL Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Silver
Long product name Chieftec LCX-01B-B-SL Midi Tower Black, Silver :
The long product name of Chieftec LCX-01B-B-SL Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCX-01B-B-SL, Mesh Series
More>>>
Chieftec LCX-01B-B-SL Midi Tower Black, Silver:
The official description of Chieftec LCX-01B-B-SL Midi Tower Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It offers an optimal thermal solution, thereby providing as many as 5 cooling fans in both sides of the chassis which ensures "cool and quiet running". They are additionally supported by a 12cm fan located in the rear of the chassis. Considering the chassis depth of 540mm, the longer Mediumtower accommodates not only mATX and ATX but EATX mainboards so that this chassis may be implemented into the server and/or workstation technology like the Bigtower.

Short summary description Chieftec LCX-01B-B-SL Midi Tower Black, Silver:
This short summary of the Chieftec LCX-01B-B-SL Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec LCX-01B-B-SL, Midi Tower, PC, Black, Silver, ATX, 205 mm, 540 mm

Long summary description Chieftec LCX-01B-B-SL Midi Tower Black, Silver:
This is an auto-generated long summary of Chieftec LCX-01B-B-SL Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Chieftec LCX-01B-B-SL. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 205 mm, Depth: 540 mm, Height: 524 mm. Internal drive bays: 6x 3.5", External drive bays: 4x 5.25" 2x 3.5", Optional fans: 1x 120mm, 5x 92mm

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black, Silver
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Width
205 mm
Depth
540 mm
Height
524 mm
Weight
16 kg
Other features
Internal drive bays
6x 3.5"
External drive bays
4x 5.25" 2x 3.5"
Optional fans
1x 120mm, 5x 92mm
Brand Image Product code Product Stock Price from
Chieftec LCX-01SL-SL-B Desktop Black, Silver Chieftec LCX-01SL-SL-B Desktop Black, Silver
(show image)
LCX-01SL-SL-B-OP LCX-01SL-SL-B 0.00
(excl. VAT)
0 (incl. VAT)