Chieftec logo

Chieftec Midi DG-01W-D-U 350W Midi Tower

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14184
Info modified on:
21 Apr 2020, 11:28:07
Short summary description Chieftec Midi DG-01W-D-U 350W Midi Tower:

Chieftec Midi DG-01W-D-U 350W, Midi Tower, PC, ATX, 350 W, 440 mm, 180 mm

Long summary description Chieftec Midi DG-01W-D-U 350W Midi Tower:

Chieftec Midi DG-01W-D-U 350W. Form factor: Midi Tower, Type: PC, Supported motherboard form factors: ATX. Power supply: 350 W. Width: 440 mm, Depth: 180 mm, Height: 460 mm. Power supply type: ATX 2.0, Ventilation fan(s): 1x 92mm front, 1x 92mm rear, 2x 92mm side, Internal drive bays: 2x 3,5"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.