Chieftec logo

Chieftec BG-01B-B-SL Midi Tower Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14720
Info modified on:
21 Apr 2020, 11:28:07
Short summary description Chieftec BG-01B-B-SL Midi Tower Black, Silver:

Chieftec BG-01B-B-SL, Midi Tower, PC, Black, Silver, ATX, 180 mm, 440 mm

Long summary description Chieftec BG-01B-B-SL Midi Tower Black, Silver:

Chieftec BG-01B-B-SL. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 180 mm, Depth: 440 mm, Height: 460 mm. Ventilation fan(s): 2 x 82mm, 3 x 92mm, Internal drive bays: 2x 3.5", External drive bays: 3x 5.25", 2x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.