Chief logo

Chief XSM1U TV mount/stand 2.08 m (82") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206251
Info modified on:
20 Feb 2024, 15:16:44
Short summary description Chief XSM1U TV mount/stand 2.08 m (82") Black:

Chief XSM1U, 139.7 cm (55"), 2.08 m (82"), 114 kg, 100 x 100 mm, 100 x 100 mm, Black

Long summary description Chief XSM1U TV mount/stand 2.08 m (82") Black:

Chief XSM1U. Maximum weight capacity: 114 kg, Minimum screen size: 139.7 cm (55"), Maximum screen size: 2.08 m (82"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.