Chief logo

Chief X-Large Fusion Manual Height Adjustable Floor Support Mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104720
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chief X-Large Fusion Manual Height Adjustable Floor Support Mount:

Chief X-Large Fusion Manual Height Adjustable Floor Support Mount, 136.1 kg, 106.7 cm (42"), 151.4 cm (59.6"), 200 x 200 mm, 800 x 400 mm, 122 - 165 mm

Long summary description Chief X-Large Fusion Manual Height Adjustable Floor Support Mount:

Chief X-Large Fusion Manual Height Adjustable Floor Support Mount. Maximum weight capacity: 136.1 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 151.4 cm (59.6"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Height adjustment range: 122 - 165 mm. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.