Chief logo

Chief Large Confidence Monitor Cart 2'

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139321
Info modified on:
25 Nov 2022, 10:15:15
Short summary description Chief Large Confidence Monitor Cart 2':

Chief Large Confidence Monitor Cart 2', 90.7 kg, 106.7 cm (42"), 2.18 m (86"), 200 x 200 mm, 862 x 517 mm, 505 - 556 mm

Long summary description Chief Large Confidence Monitor Cart 2':

Chief Large Confidence Monitor Cart 2'. Maximum weight capacity: 90.7 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.18 m (86"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 862 x 517 mm. Height adjustment range: 505 - 556 mm, Tilt angle range: 15 - 45°. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.