Chief PCS2137, 106.7 cm (42"), 180.3 cm (71"), 200 x 200 mm, 800 x 400 mm, -20 - 5°, Black
Chief PCS2137. Maximum weight capacity: 90.7 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 180.3 cm (71"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: -20 - 5°. Product colour: Black