Chief logo

Chief MWH6051B TV mount/stand 106.7 cm (42") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1117
Info modified on:
25 Oct 2024, 19:39:10
Short summary description Chief MWH6051B TV mount/stand 106.7 cm (42") Black:

Chief MWH6051B, 106.7 cm (42"), 45.4 kg, -15 - 5°, Metal, Black

Long summary description Chief MWH6051B TV mount/stand 106.7 cm (42") Black:

Chief MWH6051B. Maximum weight capacity: 45.4 kg, Maximum screen size: 106.7 cm (42"). Tilt angle range: -15 - 5°. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.