Chief logo

Chief LSMVU TV mount/stand Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86758
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Chief LSMVU TV mount/stand Black:

Chief LSMVU, 68 kg, 200 x 200 mm, 600 x 600 mm, Black

Long summary description Chief LSMVU TV mount/stand Black:

Chief LSMVU. Maximum weight capacity: 68 kg, Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 600 mm. Distance to the wall (min): 9.4 cm, Distance to the wall (max): 27.2 cm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.