Chief logo

Chief Large FUSION 160 cm (63") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65860
Info modified on:
14 Mar 2024, 18:48:58
Short summary description Chief Large FUSION 160 cm (63") Black:

Chief Large FUSION, 94 cm (37"), 160 cm (63"), 90.7 kg, 100 x 100 mm, 100 x 100 mm, Black

Long summary description Chief Large FUSION 160 cm (63") Black:

Chief Large FUSION. Maximum weight capacity: 90.7 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 160 cm (63"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.