location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief FMSH48 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FMSH48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FMSH48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0841872167961 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Chief’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:32
The date of the most recent change of this product data-sheet in Icecat.
Chief FMSH48 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Chief FMSH48 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FMSHXX Technical Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Chief FMSH48 monitor mount accessory :
The long product name of Chief FMSH48 monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fusion Horizontal Row 48"
More>>>
Chief FMSH48 monitor mount accessory:
The official description of Chief FMSH48 monitor mount accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The single horizontal extrusion aligns the screens quickly.

Short summary description Chief FMSH48 monitor mount accessory:
This short summary of the Chief FMSH48 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Chief FMSH48, Horizontal row, Black, 1219.2 mm, 25.4 mm, 127 mm, 1 pc(s)

Long summary description Chief FMSH48 monitor mount accessory:
This is an auto-generated long summary of Chief FMSH48 monitor mount accessory based on the first three specs of the first five spec groups.

Chief FMSH48. Product type: Horizontal row, Product colour: Black. Width: 1219.2 mm, Depth: 25.4 mm, Height: 127 mm. Quantity per pack: 1 pc(s). Certification: UL Listed

Features
Product type *
Horizontal row
Product colour
Black
Weight & dimensions
Width
1219.2 mm
Depth
25.4 mm
Weight & dimensions
Height
127 mm
Packaging content
Quantity per pack
1 pc(s)
Other features
Certification
UL Listed
Country Distributor
Belgium 3 distributor(s)
Nederland 5 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)
Italia 1 distributor(s)