Chief logo

Chief Fusion Small-Medium Tilt Interface

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57003
Info modified on:
14 Mar 2024, 19:18:28
Short summary description Chief Fusion Small-Medium Tilt Interface:

Chief Fusion Small-Medium Tilt Interface, Interface adapter arm, Black, Metal, -20 - 5°, 38.1 mm, 93 mm

Long summary description Chief Fusion Small-Medium Tilt Interface:

Chief Fusion Small-Medium Tilt Interface. Product type: Interface adapter arm, Product colour: Black, Housing material: Metal. Width: 38.1 mm, Depth: 93 mm, Height: 317.5 mm. Certification: UL Listed

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.