Chief logo

Chief CMS024 projector mount accessory Aluminium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110423
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Chief CMS024 projector mount accessory Aluminium Black:

Chief CMS024, Chief, Speed-Connect, Aluminium, Black, 226.8 kg, TÜV, UL, TAA

Long summary description Chief CMS024 projector mount accessory Aluminium Black:

Chief CMS024. Brand compatibility: Chief, Compatibility: Speed-Connect, Material: Aluminium. Width: 48 mm, Depth: 48 mm, Height: 610 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.