Chicco Polly Magic, Grey, Pink, White, 5-point, 36 month(s), 550 mm, 850 mm, 1045 mm
Chicco Polly Magic. Product colour: Grey, Pink, White, Belt fastening type: 5-point, Recommended age (max): 36 month(s). Width: 550 mm, Depth: 850 mm, Height: 1045 mm