Chicco logo

Chicco Oasys 1 Isofix EVO baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63763
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Oasys 1 Isofix EVO baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black:

Chicco Oasys 1 Isofix EVO, ISOFIX, 1 (9 - 18 kg; 9 months - 4 years), 3-point, Side protection, Washable cover

Long summary description Chicco Oasys 1 Isofix EVO baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black:

Chicco Oasys 1 Isofix EVO. Car seat group: 1 (9 - 18 kg; 9 months - 4 years), Mounting type: ISOFIX, Belt fastening type: 3-point. Width: 500 mm, Depth: 440 mm, Height (min): 60 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.