Chicco logo

Chicco Snappy Lightweight stroller 1 seat(s) Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37963
Info modified on:
11 Oct 2018, 15:37:56
Short summary description Chicco Snappy Lightweight stroller 1 seat(s) Black, Blue:

Chicco Snappy, Canopy, Lightweight stroller, Solid wheels, Foldable, Black, Blue

Long summary description Chicco Snappy Lightweight stroller 1 seat(s) Black, Blue:

Chicco Snappy. Type: Lightweight stroller, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 465 mm, Depth: 825 mm, Height: 990 mm. Wheels mobility: Swivel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.