Chicco YOUniverse Fix, Seat belt, 1-2-3 (9 - 36 kg; 9 months - 12 years), 3-point, Side protection, Washable cover
Chicco YOUniverse Fix. Car seat group: 1-2-3 (9 - 36 kg; 9 months - 12 years), Mounting type: Seat belt, Belt fastening type: 3-point. Width: 575 mm, Depth: 440 mm, Height: 640 mm