Chicco logo

Chicco Oasys 23 FixPlus EVO baby car seat 2-3 (15 - 36 kg; 3.5 - 12 years) Grey

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31598
Info modified on:
14 Mar 2024, 19:08:23
Short summary description Chicco Oasys 23 FixPlus EVO baby car seat 2-3 (15 - 36 kg; 3.5 - 12 years) Grey:

Chicco Oasys 23 FixPlus EVO, FixPlus + Seat belt, 2-3 (15 - 36 kg; 3.5 - 12 years), 3-point, Side protection, Washable cover, Adjustable backrest

Long summary description Chicco Oasys 23 FixPlus EVO baby car seat 2-3 (15 - 36 kg; 3.5 - 12 years) Grey:

Chicco Oasys 23 FixPlus EVO. Car seat group: 2-3 (15 - 36 kg; 3.5 - 12 years), Mounting type: FixPlus + Seat belt, Belt fastening type: 3-point. Width: 530 mm, Depth: 410 mm, Height (min): 66 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.