Chicco Next2Me, Cradle, 9 kg, Boy/Girl, Plastic, Brown, White, Foldable
Chicco Next2Me. Product type: Cradle, Maximum baby weight: 9 kg, Product colour: Brown, White. Width: 930 mm, Depth: 690 mm, Height: 810 mm. Package type: Box