Chicco Unico Plus Air, FixPlus + Seat belt, 0+/1/2/3 (0 - 36kg; 0 months - 12 years), 3/5-point, Side protection, Headrest, Washable cover
Chicco Unico Plus Air. Car seat group: 0+/1/2/3 (0 - 36kg; 0 months - 12 years), Mounting type: FixPlus + Seat belt, Belt fastening type: 3/5-point. Width: 570 mm, Depth: 490 mm, Height: 780 mm