CHERRY logo

CHERRY eVolution BARRACUDA XT Wireless MultiMedia Desktop keyboard Mouse included RF Wireless Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY eVolution BARRACUDA XT Wireless MultiMedia Desktop keyboard Mouse included RF Wireless Black:

CHERRY eVolution BARRACUDA XT Wireless MultiMedia Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description CHERRY eVolution BARRACUDA XT Wireless MultiMedia Desktop keyboard Mouse included RF Wireless Black:

CHERRY eVolution BARRACUDA XT Wireless MultiMedia Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 109. Product colour: Black. Mouse included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.