CHERRY MW 2310 2.0 Wireless Mouse, Black, USB, Ambidextrous, Optical, RF Wireless, 2400 DPI, Black
CHERRY MW 2310 2.0 Wireless Mouse, Black, USB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black