CHERRY logo

CHERRY Strait keyboard Universal USB QWERTY UK English Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73597
Info modified on:
11 Jul 2022, 13:43:59
Short summary description CHERRY Strait keyboard Universal USB QWERTY UK English Silver, White:

CHERRY Strait, Full-size (100%), Wired, USB, QWERTY, Silver, White

Long summary description CHERRY Strait keyboard Universal USB QWERTY UK English Silver, White:

CHERRY Strait. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 109. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Silver, White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.