CHERRY logo

CHERRY STREAM DESKTOP COMFORT

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1582
Info modified on:
29 Jul 2025, 14:05:55
Short summary description CHERRY STREAM DESKTOP COMFORT:

CHERRY STREAM DESKTOP COMFORT, Wireless, RF Wireless, Scissor key switch, QWERTY, White, Mouse included

Long summary description CHERRY STREAM DESKTOP COMFORT:

CHERRY STREAM DESKTOP COMFORT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Keyboard number of keys: 114, Recommended usage: Home/Office. Product colour: White. Mouse included

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.